Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
RITTAL NORTH AMERICA LLC
1019000 -- WALL BOXES
Rittal North America LLC
Wall Boxes
1019000
Description
AX Compact enclosure, WHD: 1000x1200x300
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
AX Compact enclosure, WHD: 1000x1200x300
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
445195
Wall Boxes
445195
AX Compact enclosure, WHD: 1000x1200x300
AX Compact enclosure, WHD: 1000x1200x300
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Enclosures
Product Number
445195
Product Name
Wall Boxes
Type
Junction Box
Depth
11.81 inch (300 mm)
Material
Steel - Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
TK Series Enclosures
127-916
Specs
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
7.09 inch (180 mm)
View Details
2
suppliers
WAGO
System enclosure
850-819/002-001
Specs
Length
3.74 inch (95 mm)
Width
11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects
6
View Details
BARTEC
POLARIS enclosure “Exclusiv II“
stainless steel enclosure exklusiv ii with adapter connection
Specs
Material
Steel - Stainless
View Details
XJCSENSOR Technology Co., Ltd.
Junction Box
X-QY-4
Specs
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details