Rittal North America LLC Boxes 1611000

Description
KX BUS ENCLOSURE, WHD: 400X300X1
Request a Quote Datasheet
Description
KX BUS ENCLOSURE, WHD: 400X300X1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 5385-1611000-ND - DigiKey
Thief River Falls, MN, United States
KX BUS ENCLOSURE, WHD: 400X300X1

KX BUS ENCLOSURE, WHD: 400X300X1

Buy Now Datasheet
Wall Boxes - 2023895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2023895
Wall Boxes 2023895
Rittal 1611000 Wall Box

Rittal 1611000 Wall Box

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 5385-1611000-ND 2023895
Product Name Boxes Wall Boxes
Type Junction Box Junction Box
Material Steel Steel; Steel
NEMA Rating Type 1 NEMA Enclosures
Features Hinged Cover Hinged Cover; Viewing Door / Window
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0118 - Newark, An Avnet Company
Specs
Length 1.78 inch (45.29 mm)
Width 4.33 inch (110 mm)
Depth 8.66 inch (220 mm)
View Details
TK Series Enclosures - 106-013 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers