Rittal North America LLC Boxes 1576000

Description
KX E-BOX, WHD: 380X300X155 MM, S
Request a Quote Datasheet
Description
KX E-BOX, WHD: 380X300X155 MM, S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 5385-1576000-ND - DigiKey
Thief River Falls, MN, United States
KX E-BOX, WHD: 380X300X155 MM, S

KX E-BOX, WHD: 380X300X155 MM, S

Buy Now Datasheet
Wall Boxes - 2023913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2023913
Wall Boxes 2023913
KX E-Box, WHD: 380x300x155 mm, sheet ste

KX E-Box, WHD: 380x300x155 mm, sheet ste

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 5385-1576000-ND 2023913
Product Name Boxes Wall Boxes
Type Junction Box Junction Box
Material Steel Sheet steel
NEMA Rating Type 1 NEMA Enclosures
Features Hinged Cover Hinged Cover; Locking
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1896592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 19.69 inch (500 mm)
Depth 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details