Rittal North America LLC
Wall Boxes
1518000
Description
Rittal 1518000 Wall Box
Request a Quote
Email Supplier
Description
Rittal 1518000 Wall Box
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2023823 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Shape
|
Rectangular
|
|
Length
|
7.87 inch (200 mm)
|
|
Width
|
7.87 inch (200 mm)
|
|
Depth
|
3.15 inch (80 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures; Junction Box
Length
4 inch (102 mm)
Width
4 inch (102 mm)
View Details
5 suppliers
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
6.59 to 8.47 inch (167 to 215 mm)
View Details