Rittal North America LLC Datasheets for Busbars and Busways

Busways and busbars (conductor bars)  provide current to distant or moving points along the path of an electrification system.
Busbars and Busways: Learn more

Product Name Notes
Article number: SV 9340.030 Material Polyamide Fire protection corresponding to UL 94-V0 Color RAL 7035 Suitable for busbars 12 x 5/10 mm 15 x 5 - 30 x 10 mm...
Article number: SV 9340.310 Material Polyamide Fire protection corresponding to UL 94-V0 Color Chassis: RAL 7035 Length AWG 12 Rated current max. 25 A Rated operating voltage 690 V, 3~...
Article number: SV 9340.320 Material Polyamide Fire protection corresponding to UL 94-V0 Color Chassis: RAL 7035 Length AWG 12 Rated current max. 25 A Rated operating voltage 690 V, 3~...
Article number: SV 9340.340 Material Polyamide Fire protection corresponding to UL 94-V0 Color Chassis: RAL 7035 Length AWG 12 Rated current max. 25 A Rated operating voltage 690 V, 3~...
Article number: SV 9340.350 Material Polyamide Fire protection corresponding to UL 94-V0 Color Chassis: RAL 7035 Length AWG 10 Rated current max. 32 A Rated operating voltage 690 V, 3~...
Article number: SV 9340.370 Material Polyamide Fire protection corresponding to UL 94-V0 Color Chassis: RAL 7035 Length AWG 12 Rated current max. 25 A Rated operating voltage 690 V, 3~...
Article number: SV 9340.380 Material Polyamide Fire protection corresponding to UL 94-V0 Color Chassis: RAL 7035 Length AWG 10 Rated current max. 32 A Rated operating voltage 690 V, 3~...
Article number: SV 9340.390 Material Polyamide Fire protection corresponding to UL 94-V0 Color Chassis: RAL 7035 Length AWG 10 Rated current max. 32 A Rated operating voltage 690 V, 3~...
Article number: SV 9340.400 Material Polyamide Fire protection corresponding to UL 94-V0 Color Chassis: RAL 7035 Length AWG 12 Rated current max. 25 A Rated operating voltage 690 V, 3~...
Article number: SV 9340.410 Material Polyamide Fire protection corresponding to UL 94-V0 Color Chassis: RAL 7035 Length AWG 6 Rated current max. 65 A Rated operating voltage 690 V, 3~...
Article number: SV 9340.430 Material Polyamide Fire protection corresponding to UL 94-V0 Color Chassis: RAL 7035 Length AWG 6 Rated current max. 65 A Rated operating voltage 690 V, 3~...
Article number: SV 9340.450 Material Polyamide Fire protection corresponding to UL 94-V0 Color Chassis: RAL 7035 Length AWG 6 Rated current max. 65 A Rated operating voltage 690 V, 3~...
Article number: SV 9340.460 Material Polyamide Fire protection corresponding to UL 94-V0 Color Chassis: RAL 7035 Length AWG 10 Rated current max. 32 A Rated operating voltage 690 V, 3~...
Article number: SV 9340.470 Material Polyamide Fire protection corresponding to UL 94-V0 Color Chassis: RAL 7035 Length AWG 10 Rated current max. 32 A Rated operating voltage 690 V, 3~...
Article number: SV 9340.700 Material Polyamide Fire protection corresponding to UL 94-V0 Color Chassis: RAL 7035 Length AWG 6 Rated current max. 65 A Rated operating voltage 690 V, 3~...
Article number: SV 9340.710 Material Polyamide Fire protection corresponding to UL 94-V0 Color Chassis: RAL 7035 Length AWG 8 Rated current max. 40 A Rated operating voltage 690 V, 3~...
Article number: SV 9340.720 Material Polyamide Fire protection corresponding to UL 94-V0 Color Chassis: RAL 7035 Length AWG 8 Rated current max. 40 A Rated operating voltage 690 V, 3~...
Article number: SV 9340.730 Material Polyamide Fire protection corresponding to UL 94-V0 Color Chassis: RAL 7035 Length AWG 8 Rated current max. 40 A Rated operating voltage 690 V, 3~...
Article number: SV 9340.740 Material Polyamide Fire protection corresponding to UL 94-V0 Color Chassis: RAL 7035 Length AWG 8 Rated current max. 40 A Rated operating voltage 690 V, 3~...
Article number: SV 9340.750 Material Polyamide Fire protection corresponding to UL 94-V0 Color Chassis: RAL 7035 Length AWG 8 Rated current max. 40 A Rated operating voltage 690 V, 3~...
Article number: SV 9340.760 Material Polyamide Fire protection corresponding to UL 94-V0 Color Chassis: RAL 7035 Length AWG 12 Rated current max. 16 A Rated operating voltage 690 V, 3~...
Article number: SV 9340.770 Material Polyamide Fire protection corresponding to UL 94-V0 Color Chassis: RAL 7035 Length AWG 10 Rated current max. 32 A Rated operating voltage 690 V, 3~...
Article number: SV 9340.780 Material Polyamide Fire protection corresponding to UL 94-V0 Color Chassis: RAL 7035 Length AWG 12 Rated current max. 16 A Rated operating voltage 690 V, 3~...
Article number: SV 9340.790 Material Polyamide Fire protection corresponding to UL 94-V0 Color Chassis: RAL 7035 Length AWG 10 Rated current max. 32 A Rated operating voltage 690 V, 3~...
Article number: SV 9342.030 Material Polyamide Fire protection corresponding to UL 94-V0 Color RAL 7035 Supply includes Elevation for stepped arrangement of PLS busbars Suitable for busbars PLS 1600 Number...
Article number: SV 9675.210 Version For distribution busbar systems behind the compartment Product description Prepared for the connection of T-connector kits. Material E-Cu Length 1,410 mm ( 55.5 ˝ )...
Article number: SV 9675.212 Version For distribution busbar systems behind the compartment For distribution busbar system in the compartment (indoors) Product description Prepared for the connection of T-connector kits. Material...
Article number: SV 9675.218 Version For distribution busbar systems behind the compartment Product description Prepared for the connection of T-connector kits. Material E-Cu Length 1,210 mm ( 47.6 ˝ )...
Article number: SV 9675.220 Version For distribution busbar system in the compartment (indoors) Product description Prepared for the connection of T-connector kits. Material E-Cu Length 1,810 mm ( 71.3 ˝
Article number: SZ 2364.000 Applications Terminal clamps up to 6 mm² (fine-wire conductors) Terminal clamps up to 10 mm² (single-wire or multi-wire conductors) Main terminal clamp up to 35 mm²
Board with integrated busbars.
Circuit breaker adaptor for the universal, simplified assembly of circuit-breakers.
Cu lamina made of high-purity electrolyte copper, length: 2000 mm/bar.
Dimensions: 45x45 mm, bar cross-section: 1354 mm²
Dimensions: 45x45 mm, bar cross-section: 974 mm²
Dimensions: 60x60 mm, bar cross-section: 2323 mm²
Fo the connection of round conductors.
For additional locking of circuit-breakers with more than two attachment points.
For all-round encapsulation of the busbars. May be cut to the desired length.
For assembly of switchgear and protective devices. Versions with integral fuse holder, fixed support rail (basic) or adjustable support rail (comfort).
For assembly of switchgear and protective devices.
For attaching to the adaptor section or to the support frame.
For attaching to the adaptor section
For busbar supports of flat copper bars. For adapting 12 x 5 and 12 x 10 mm size busbars.
For clip-on mounting on the end surface of Maxi-PLS busbars.
For configuring busbar systems with any given bar center distances and for assembling insulated PE or PEN busbars.
For connecting busbars, no drilling required.
For connecting round conductors and laminated copper bars.
For connecting round conductors or laminated copper bars. For bar systems with 60 mm center-to-center spacing.
For connecting round conductors.
For connecting/splicing the PLS busbar, no drilling required.
For controlling motors as direct or reversing starter with integral overload protection.
For E-Cu busbars 12 x 5 - 30 x 10 mm.
For easy bayed connection of Maxi-PLS busbars.
For extending the mounting options on the board when using wide equipment.
For fastening connection components such as cable lugs.
For flat copper bars up to 800 A.
For mechanical attachment and the direct contact of circuit breakers on the board.
For mounting of switchgear with external power supply.
For PLS special busbars 800 A/1600 A, 3-pole and 4-pole, suitable for top-mounting.
For secure attachment and positioning of the contactor on motor starter combinations.
For sliding into the Maxi-PLS busbar section at the sides.
For starters with increased contactor attachment.
For the attachment of Maxi-PLS busbars, by inserting into the supports, 2-part.
For the connection of cables with ring terminals/lugs.
For the connection of laminated copper bars.
For the mechanical connection of OM adaptors/supports.
For the support of laminated copper bars or multi-stacked laminated copper bars.
For thermal and mechanical compensation during connection of PLS special busbars from enclosure to enclosure.
Increase stability and prevent side access to the cover section.
Length: 2400 mm/bar.
Lengths range from 495 mm to 2400 mm.
May be cut to desired width, for clip-on mounting to the base tray section.
May be retrofitted by sliding into the Maxi-PLS busbar section.
Pre-assembled, laminated flat copper for connecting standard, commercially available circuit-breakers.
Rear contact hazard protection for busbar assemblies.
Rear contact hazard protection when connecting the busbars from enclosure to enclosure.
Side contact hazard protection of the busbar assembly.
Support rails for Mini-PLS/circuit-bre aker component adaptors.
To attach Maxi-PLS busbars to the sides by inserting into the supports.
To comply with the clearances required for “feeder circuits” under UL 508, for 3-pole RiLine60 busbar connections.
To extend the construction width.
To install busbar supports.
To make the contact between the connection brackets and Maxi-PLS busbars.