Rittal North America LLC Datasheets for Machining Centers
Machining centers are machine tools that are used to automatically repeat operations on a workpiece. They are usually numerically controlled. Operations include drilling, reaming, tapping, milling, and boring.
Machining Centers: Learn more
| Product Name | Notes |
|---|---|
| For simultaneous machining of multiple enclosure panels up to 2200 mm high. The larger workpiece holder supports parallel machining, which means that the machine may be operated autonomously for long... | |
| The Perforex Milling Terminal 1101 is a cost-effective means of automated component modification. Fast, simple machining of nearly all compact and large enclosures. Optionally upgradable with enclosure machining. | |
| The Perforex Milling Terminal 2101 offers the greatest flexibility of the MT series. It is capable of machining all compact and large enclosures. | |
| The Perforex Milling Terminal 2201 features a wide workpiece holder as standard with two doors. Ideal for machining fully welded enclosures. |