Rittal North America LLC
Wall Boxes
9112210
Description
Rittal 9112210 Wall Box
Request a Quote
Email Supplier
Description
Rittal 9112210 Wall Box
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
5068859 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Shape
|
Rectangular
|
|
Length
|
3.54 inch (90 mm)
|
|
Width
|
6.3 inch (160 mm)
|
|
Depth
|
3.58 inch (91 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
5 inch (127 mm)
View Details
3 suppliers
Shape
Rectangular
Length
48 inch (1219 mm)
Width
38 inch (965 mm)
View Details
Paxton Products, an ITW company
Shape
Rectangular
Material
Steel - Stainless
Mounting Type
Free Standing
View Details