LPS Laboratories, an ITW Company LPS ThermaPlex Aqua Amber Grease - 14.1 oz Cartridge - 70514 70514

Description
The LPS ThermaPlex Aqua grease is easy to use. This item is formulated to work in bearings applications. Main ingredient is comprised of aluminum. Is rated as NLGI 2. Can be used under the following temperature ranges: -4 F minimum operating temperature to +300 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant, salt-resistant, water-resistant.
Description
The LPS ThermaPlex Aqua grease is easy to use. This item is formulated to work in bearings applications. Main ingredient is comprised of aluminum. Is rated as NLGI 2. Can be used under the following temperature ranges: -4 F minimum operating temperature to +300 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant, salt-resistant, water-resistant.
Datasheet
Datasheet Summary
Powered by GS/AI

LPS ThermaPlex Aqua Amber Grease - 14.1 oz Cartridge - 70514 is a high-performance bearing grease formulated with aluminum complex thickener. It exhibits excellent resistance to both fresh and salt water, making it suitable for applications in environments prone to moisture. The grease has a NLGI Grade of 2 and operates effectively within a temperature range of -4°F (-20°C) to 300°F (149°C). Key properties include a 4-ball weld load rating of over 315 kg, a dropping point of 500°F (260°C), and a flash point of approximately 470°F (243°C). The product is designed to provide superior adhesion, corrosion resistance, and significant load-carrying ability, which helps reduce wear and grease consumption. It is packaged in a 14.1 oz cartridge, making it convenient for various applications, including industrial washers, sewage treatment plants, and pumping stations.

Datasheet Summary
Powered by GS/AI

LPS ThermaPlex Aqua Amber Grease - 14.1 oz Cartridge - 70514 is a high-performance bearing grease formulated with aluminum complex thickener. It exhibits excellent resistance to both fresh and salt water, making it suitable for applications in environments prone to moisture. The grease has a NLGI Grade of 2 and operates effectively within a temperature range of -4°F (-20°C) to 300°F (149°C). Key properties include a 4-ball weld load rating of over 315 kg, a dropping point of 500°F (260°C), and a flash point of approximately 470°F (243°C). The product is designed to provide superior adhesion, corrosion resistance, and significant load-carrying ability, which helps reduce wear and grease consumption. It is packaged in a 14.1 oz cartridge, making it convenient for various applications, including industrial washers, sewage treatment plants, and pumping stations.

Suppliers

Company
Product
Description
Supplier Links
LPS ThermaPlex Aqua Amber Grease - 14.1 oz Cartridge - 70514 - 078827-70514 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
LPS ThermaPlex Aqua Amber Grease - 14.1 oz Cartridge - 70514
078827-70514
LPS ThermaPlex Aqua Amber Grease - 14.1 oz Cartridge - 70514 078827-70514
The LPS ThermaPlex Aqua grease is easy to use. This item is formulated to work in bearings applications. Main ingredient is comprised of aluminum. Is rated as NLGI 2. Can be used under the following temperature ranges: -4 F minimum operating temperature to +300 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant, salt-resistant, water-resistant.

The LPS ThermaPlex Aqua grease is easy to use. This item is formulated to work in bearings applications. Main ingredient is comprised of aluminum. Is rated as NLGI 2. Can be used under the following temperature ranges: -4 F minimum operating temperature to +300 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant, salt-resistant, water-resistant.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Lubricants
Product Number 078827-70514
Product Name LPS ThermaPlex Aqua Amber Grease - 14.1 oz Cartridge - 70514
Type Grease / Gel
Unlock Full Specs
to access all available technical data