Specialty Silicone Products, Inc. SSP 1209A Gray Grease - 14.1 oz Cartridge - 1209A 14.1OZ 1209A

Description
The SSP 1209A grease is easy to use. This SKU is formulated to work in metal assemblies applications. Main ingredient is comprised of silicone. Can be used under the following temperature ranges: -40 F minimum operating temperature to +600 F maximum operating temperature. In addition to the other features this product also has chemical-resistant, corrosion-resistant, extreme pressure-resistant, heat-resistant. This grease is packaged 14.1 oz per inner.
Description
The SSP 1209A grease is easy to use. This SKU is formulated to work in metal assemblies applications. Main ingredient is comprised of silicone. Can be used under the following temperature ranges: -40 F minimum operating temperature to +600 F maximum operating temperature. In addition to the other features this product also has chemical-resistant, corrosion-resistant, extreme pressure-resistant, heat-resistant. This grease is packaged 14.1 oz per inner.

Suppliers

Company
Product
Description
Supplier Links
SSP 1209A Gray Grease - 14.1 oz Cartridge - 1209A 14.1OZ - 1209A 14.1OZ - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SSP 1209A Gray Grease - 14.1 oz Cartridge - 1209A 14.1OZ
1209A 14.1OZ
SSP 1209A Gray Grease - 14.1 oz Cartridge - 1209A 14.1OZ 1209A 14.1OZ
The SSP 1209A grease is easy to use. This SKU is formulated to work in metal assemblies applications. Main ingredient is comprised of silicone. Can be used under the following temperature ranges: -40 F minimum operating temperature to +600 F maximum operating temperature. In addition to the other features this product also has chemical-resistant, corrosion-resistant, extreme pressure-resistant, heat-resistant. This grease is packaged 14.1 oz per inner.

The SSP 1209A grease is easy to use. This SKU is formulated to work in metal assemblies applications. Main ingredient is comprised of silicone. Can be used under the following temperature ranges: -40 F minimum operating temperature to +600 F maximum operating temperature. In addition to the other features this product also has chemical-resistant, corrosion-resistant, extreme pressure-resistant, heat-resistant. This grease is packaged 14.1 oz per inner.

Buy Now
SSP 1209A Gray Grease - 400 lb Drum - 1209A 400LB - 1209A 400LB - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SSP 1209A Gray Grease - 400 lb Drum - 1209A 400LB
1209A 400LB
SSP 1209A Gray Grease - 400 lb Drum - 1209A 400LB 1209A 400LB
The SSP 1209A grease is easy to use. This SKU is formulated to work in metal assemblies applications. Main ingredient is comprised of silicone. Can be used under the following temperature ranges: -40 F minimum operating temperature to +600 F maximum operating temperature. In addition to the other features this product also has chemical-resistant, corrosion-resistant, extreme pressure-resistant, heat-resistant. This grease is packaged 400 lb per inner.

The SSP 1209A grease is easy to use. This SKU is formulated to work in metal assemblies applications. Main ingredient is comprised of silicone. Can be used under the following temperature ranges: -40 F minimum operating temperature to +600 F maximum operating temperature. In addition to the other features this product also has chemical-resistant, corrosion-resistant, extreme pressure-resistant, heat-resistant. This grease is packaged 400 lb per inner.

Buy Now
SSP 1209A Gray Grease - 5.3 oz Tube - 1209A 5.3OZ - 1209A 5.3OZ - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SSP 1209A Gray Grease - 5.3 oz Tube - 1209A 5.3OZ
1209A 5.3OZ
SSP 1209A Gray Grease - 5.3 oz Tube - 1209A 5.3OZ 1209A 5.3OZ
The SSP 1209A grease is easy to use. This item is formulated to work in metal assemblies applications. Main ingredient is comprised of silicone. Can be used under the following temperature ranges: -40 F minimum operating temperature to +600 F maximum operating temperature. In addition to the other features this product also has chemical-resistant, corrosion-resistant, extreme pressure-resistant, heat-resistant. This grease is packaged 5.3 oz per inner.

The SSP 1209A grease is easy to use. This item is formulated to work in metal assemblies applications. Main ingredient is comprised of silicone. Can be used under the following temperature ranges: -40 F minimum operating temperature to +600 F maximum operating temperature. In addition to the other features this product also has chemical-resistant, corrosion-resistant, extreme pressure-resistant, heat-resistant. This grease is packaged 5.3 oz per inner.

Buy Now
SSP 1209A Gray Grease - 40 lb Pail - 1209A 40LB - 1209A 40LB - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SSP 1209A Gray Grease - 40 lb Pail - 1209A 40LB
1209A 40LB
SSP 1209A Gray Grease - 40 lb Pail - 1209A 40LB 1209A 40LB
The SSP 1209A grease is easy to use. This item is formulated to work in metal assemblies applications. Main ingredient is comprised of silicone. Can be used under the following temperature ranges: -40 F minimum operating temperature to +600 F maximum operating temperature. In addition to the other features this product also has chemical-resistant, corrosion-resistant, extreme pressure-resistant, heat-resistant. This grease is packaged 40 lb per inner.

The SSP 1209A grease is easy to use. This item is formulated to work in metal assemblies applications. Main ingredient is comprised of silicone. Can be used under the following temperature ranges: -40 F minimum operating temperature to +600 F maximum operating temperature. In addition to the other features this product also has chemical-resistant, corrosion-resistant, extreme pressure-resistant, heat-resistant. This grease is packaged 40 lb per inner.

Buy Now
SSP 1209A Gray Grease - 1 lb Jar - 1209A 1LB - 1209A 1LB - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SSP 1209A Gray Grease - 1 lb Jar - 1209A 1LB
1209A 1LB
SSP 1209A Gray Grease - 1 lb Jar - 1209A 1LB 1209A 1LB
The SSP 1209A grease is easy to use. This item is formulated to work in metal assemblies applications. Main ingredient is comprised of silicone. Can be used under the following temperature ranges: -40 F minimum operating temperature to +600 F maximum operating temperature. In addition to the other features this product also has chemical-resistant, corrosion-resistant, extreme pressure-resistant, heat-resistant. This grease is packaged 1 lb per inner.

The SSP 1209A grease is easy to use. This item is formulated to work in metal assemblies applications. Main ingredient is comprised of silicone. Can be used under the following temperature ranges: -40 F minimum operating temperature to +600 F maximum operating temperature. In addition to the other features this product also has chemical-resistant, corrosion-resistant, extreme pressure-resistant, heat-resistant. This grease is packaged 1 lb per inner.

Buy Now
SSP 1209A Gray Grease - 8 lb Pail - 1209A 8LB - 1209A 8LB - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SSP 1209A Gray Grease - 8 lb Pail - 1209A 8LB
1209A 8LB
SSP 1209A Gray Grease - 8 lb Pail - 1209A 8LB 1209A 8LB
The SSP 1209A grease is easy to use. This item is formulated to work in metal assemblies applications. Main ingredient is comprised of silicone. Can be used under the following temperature ranges: -40 F minimum operating temperature to +600 F maximum operating temperature. In addition to the other features this product also has chemical-resistant, corrosion-resistant, extreme pressure-resistant, heat-resistant. This grease is packaged 8 lb per inner.

The SSP 1209A grease is easy to use. This item is formulated to work in metal assemblies applications. Main ingredient is comprised of silicone. Can be used under the following temperature ranges: -40 F minimum operating temperature to +600 F maximum operating temperature. In addition to the other features this product also has chemical-resistant, corrosion-resistant, extreme pressure-resistant, heat-resistant. This grease is packaged 8 lb per inner.

Buy Now
SSP 1209A Gray Grease - 3 oz Tube - 1209A 3OZ - 1209A 3OZ - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SSP 1209A Gray Grease - 3 oz Tube - 1209A 3OZ
1209A 3OZ
SSP 1209A Gray Grease - 3 oz Tube - 1209A 3OZ 1209A 3OZ
The SSP 1209A grease is easy to use. This item is formulated to work in metal assemblies applications. Main ingredient is comprised of silicone. Can be used under the following temperature ranges: -40 F minimum operating temperature to +600 F maximum operating temperature. In addition to the other features this product also has chemical-resistant, corrosion-resistant, extreme pressure-resistant, heat-resistant. This grease is packaged 3 oz per inner.

The SSP 1209A grease is easy to use. This item is formulated to work in metal assemblies applications. Main ingredient is comprised of silicone. Can be used under the following temperature ranges: -40 F minimum operating temperature to +600 F maximum operating temperature. In addition to the other features this product also has chemical-resistant, corrosion-resistant, extreme pressure-resistant, heat-resistant. This grease is packaged 3 oz per inner.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Lubricants
Product Number 1209A 14.1OZ
Product Name SSP 1209A Gray Grease - 14.1 oz Cartridge - 1209A 14.1OZ
Type Grease / Gel
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Lubriplate L0172-092 Low Temp Lubricant Off-White 10 oz Tube - L0172-092 10 OZ TUBE - Ellsworth Adhesives
Specs
Functions Lubricant
Composition / Chemistry Specialty, Proprietary or Other; Anhydrous calcium
Specific Gravity 0.9100 specific gravity
View Details
Electrolube ® SGA Special Contact Grease -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Type Grease / Gel
Functions Lubricant
Industry Applications Electrical / Electronic
View Details
MoS2/Graphite Solid Film Lubricant - Everlube®620C - Everlube Products
Specs
Type Anti-Seize Compound or Thread Lubricant; Solid or Dry Film Lubricant
Functions Lubricant
Composition / Chemistry Graphite; Molybdenum or Metal Sulphide
View Details
Pipe Joint Lubricant -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Functions Lubricant
Composition / Chemistry Water Soluble / Emulsion
Features Potable water pipelines, drain waste and vent, and sewer systems
View Details