Synco Chemical Corporation Greases and Lubricants 41150

Description
SYNTHETIC GREASE 14.1 CARTRIDGE
Description
SYNTHETIC GREASE 14.1 CARTRIDGE
Datasheet
Datasheet Summary
Powered by GS/AI

Super Lube White Grease - 14.1 oz Cartridge - Food Grade - 41150 is a synthetic, heavy-duty multipurpose lubricant formulated with PTFE. It is classified as NLGI Grade 2 and is USDA listed as a Food Grade lubricant rated H-1 for incidental food contact. This grease is designed to provide long-lasting protection against friction, wear, rust, and corrosion, making it suitable for a variety of applications including food processing equipment, automotive components, and general machinery. The product operates effectively within a wide temperature range of -45°F to +450°F and is resistant to water, salt, and other contaminants. It does not run, drip, evaporate, or form gummy deposits, ensuring consistent performance. The grease exhibits excellent adhesion and outlasts conventional greases by 50-100%. Typical applications include bearings, cams, slides, and various mechanical parts, making it a versatile choice for engineers seeking reliable lubrication solutions.

Datasheet Summary
Powered by GS/AI

Super Lube White Grease - 14.1 oz Cartridge - Food Grade - 41150 is a synthetic, heavy-duty multipurpose lubricant formulated with PTFE. It is classified as NLGI Grade 2 and is USDA listed as a Food Grade lubricant rated H-1 for incidental food contact. This grease is designed to provide long-lasting protection against friction, wear, rust, and corrosion, making it suitable for a variety of applications including food processing equipment, automotive components, and general machinery. The product operates effectively within a wide temperature range of -45°F to +450°F and is resistant to water, salt, and other contaminants. It does not run, drip, evaporate, or form gummy deposits, ensuring consistent performance. The grease exhibits excellent adhesion and outlasts conventional greases by 50-100%. Typical applications include bearings, cams, slides, and various mechanical parts, making it a versatile choice for engineers seeking reliable lubrication solutions.

Suppliers

Company
Product
Description
Supplier Links
Greases and Lubricants - 41150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Greases and Lubricants
41150
Greases and Lubricants 41150
SYNTHETIC GREASE 14.1 CARTRIDGE

SYNTHETIC GREASE 14.1 CARTRIDGE

Buy Now
Super Lube White Grease - 14.1 oz Cartridge - Food Grade - 41150 - 082353-41150 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Super Lube White Grease - 14.1 oz Cartridge - Food Grade - 41150
082353-41150
Super Lube White Grease - 14.1 oz Cartridge - Food Grade - 41150 082353-41150
The Super Lube grease is easy to use. This product is formulated to work in automotive equipment applications. Main ingredient is comprised of ptfe, synthetic. Is rated as Food Grade and NLGI 2. Can be used under the following temperature ranges: -45 F minimum operating temperature to +450 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant, rust-resistant, salt-resistant, water-resistant, wear-resistant properties and meets the following standards: NSF H1.

The Super Lube grease is easy to use. This product is formulated to work in automotive equipment applications. Main ingredient is comprised of ptfe, synthetic. Is rated as Food Grade and NLGI 2. Can be used under the following temperature ranges: -45 F minimum operating temperature to +450 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant, rust-resistant, salt-resistant, water-resistant, wear-resistant properties and meets the following standards: NSF H1.

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. R. S. Hughes Company, Inc.
Product Category Specialty Fluids and Lubricants Industrial Lubricants
Product Number 41150 082353-41150
Product Name Greases and Lubricants Super Lube White Grease - 14.1 oz Cartridge - Food Grade - 41150
Type / Function Grease / Gel; Specialty, Proprietary or Other
Unlock Full Specs
to access all available technical data

Similar Products

Lubricants - 9074808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Lubricant
Composition / Chemistry Specialty, Proprietary or Other; Heavy duty
View Details
Ellsworth Lubriplate L0172-092 Low Temp Lubricant Off-White 10 oz Tube - L0172-092 10 OZ TUBE - Ellsworth Adhesives
Specs
Functions Lubricant
Composition / Chemistry Specialty, Proprietary or Other; Anhydrous calcium
Specific Gravity 0.9100 specific gravity
View Details
Electrolube ® CG60 Contact Grease -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Type Grease / Gel
Functions Lubricant
Industry Applications Electrical / Electronic
View Details