Loctite LB 8042 White Grease is a lithium-based lubricant designed for reducing friction between metal surfaces and between metal and plastic surfaces. Packaged in a 1.5 oz tube, this product serves as a corrosion inhibitor and is suitable for general-purpose lubrication in various applications, including open gears, chains, bearings, and machinery. The grease has a performance temperature range of -10 to 150 °C (14 to 302 °F) and exhibits excellent rust and corrosion resistance. It is important to note that this product is not recommended for use in pure oxygen or with strong oxidizing materials. Proper storage conditions include a cool, dry location, ideally between 8 to 28 °C (46 to 82 °F).
The Loctite LB 8042 grease is easy to use. This SKU is formulated to work in automotive equipment applications. Main ingredient is comprised of lithium. In addition to the other features this product also has corrosion-resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Lubricants |
| Product Number | 079340-30530 |
| Product Name | Loctite LB 8042 White Grease - 1.5 oz Tube - Formerly Known as Loctite White Lithium Grease - 30530 |
| Type | Grease / Gel |