Synco Chemical Corporation Super Lube Syncolon White Grease - 14.1 oz Cartridge - Food Grade - 71150 71150

Description
The Super Lube Syncolon grease is easy to use. Main ingredient is comprised of ptfe. Is rated as Food Grade and NLGI 2. Can be used under the following temperature ranges: -30 F minimum operating temperature to +475 F maximum operating temperature. In addition to the other features this product also has chemical-resistant, corrosion-resistant, detergent-resistant, extreme pressure-resistant, heat-resistant, salt-resistant properties and meets the following standards: NSF H1.
Datasheet
Description
The Super Lube Syncolon grease is easy to use. Main ingredient is comprised of ptfe. Is rated as Food Grade and NLGI 2. Can be used under the following temperature ranges: -30 F minimum operating temperature to +475 F maximum operating temperature. In addition to the other features this product also has chemical-resistant, corrosion-resistant, detergent-resistant, extreme pressure-resistant, heat-resistant, salt-resistant properties and meets the following standards: NSF H1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Lube Syncolon White Grease - 14.1 oz Cartridge - Food Grade - 71150 - 082353-71150 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Super Lube Syncolon White Grease - 14.1 oz Cartridge - Food Grade - 71150
082353-71150
Super Lube Syncolon White Grease - 14.1 oz Cartridge - Food Grade - 71150 082353-71150
The Super Lube Syncolon grease is easy to use. Main ingredient is comprised of ptfe. Is rated as Food Grade and NLGI 2. Can be used under the following temperature ranges: -30 F minimum operating temperature to +475 F maximum operating temperature. In addition to the other features this product also has chemical-resistant, corrosion-resistant, detergent-resistant, extreme pressure-resistant, heat-resistant, salt-resistant properties and meets the following standards: NSF H1.

The Super Lube Syncolon grease is easy to use. Main ingredient is comprised of ptfe. Is rated as Food Grade and NLGI 2. Can be used under the following temperature ranges: -30 F minimum operating temperature to +475 F maximum operating temperature. In addition to the other features this product also has chemical-resistant, corrosion-resistant, detergent-resistant, extreme pressure-resistant, heat-resistant, salt-resistant properties and meets the following standards: NSF H1.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Lubricants
Product Number 082353-71150
Product Name Super Lube Syncolon White Grease - 14.1 oz Cartridge - Food Grade - 71150
Type Grease / Gel
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Joint Lubricant -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Functions Lubricant
Composition / Chemistry Water Soluble / Emulsion
Features Potable water pipelines, drain waste and vent, and sewer systems
View Details
Ellsworth Lubriplate L0172-092 Low Temp Lubricant Off-White 10 oz Tube - L0172-092 10 OZ TUBE - Ellsworth Adhesives
Specs
Functions Lubricant
Composition / Chemistry Specialty, Proprietary or Other; Anhydrous calcium
Specific Gravity 0.9100 specific gravity
View Details
Lubricant Brilube 30 LUBE33 - 1425LUBE33 - Certex UK
Specs
Functions Lubricant
Industry Applications Marine
Features Aerosol, Sprayable or Misting; Tower Cranes, mobile cranes, dockside cranes and fishing ropes.
View Details
Lubricants - 9074798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Lubricant
Composition / Chemistry Specialty, Proprietary or Other; Multi purpose
View Details