ITW Chemtronics Chemtronics CircuitWorks White Heat Sink Grease - 5 oz Tube - Military Grade CT40-5

Description
The Chemtronics CircuitWorks heat sink grease is easy to use. This product is formulated to work in electrical equipment applications. Main ingredient is comprised of silicone. Is rated as Military Grade. Can be used under the following temperature ranges: -40 F minimum operating temperature to +342 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant properties and meets the following standards: ANSI/J-STD-001, IPC-7711, MIL-DTL-47113D Type I, RoHS WEEE Compliant.
Description
The Chemtronics CircuitWorks heat sink grease is easy to use. This product is formulated to work in electrical equipment applications. Main ingredient is comprised of silicone. Is rated as Military Grade. Can be used under the following temperature ranges: -40 F minimum operating temperature to +342 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant properties and meets the following standards: ANSI/J-STD-001, IPC-7711, MIL-DTL-47113D Type I, RoHS WEEE Compliant.

Suppliers

Company
Product
Description
Supplier Links
Chemtronics CircuitWorks White Heat Sink Grease - 5 oz Tube - Military Grade - CT40-5 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics CircuitWorks White Heat Sink Grease - 5 oz Tube - Military Grade
CT40-5
Chemtronics CircuitWorks White Heat Sink Grease - 5 oz Tube - Military Grade CT40-5
The Chemtronics CircuitWorks heat sink grease is easy to use. This product is formulated to work in electrical equipment applications. Main ingredient is comprised of silicone. Is rated as Military Grade. Can be used under the following temperature ranges: -40 F minimum operating temperature to +342 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant properties and meets the following standards: ANSI/J-STD-001, IPC-7711, MIL-DTL-47113D Type I, RoHS WEEE Compliant.

The Chemtronics CircuitWorks heat sink grease is easy to use. This product is formulated to work in electrical equipment applications. Main ingredient is comprised of silicone. Is rated as Military Grade. Can be used under the following temperature ranges: -40 F minimum operating temperature to +342 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant properties and meets the following standards: ANSI/J-STD-001, IPC-7711, MIL-DTL-47113D Type I, RoHS WEEE Compliant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Lubricants
Product Number CT40-5
Product Name Chemtronics CircuitWorks White Heat Sink Grease - 5 oz Tube - Military Grade
Type Grease / Gel
Unlock Full Specs
to access all available technical data