Synco Chemical Corporation Super Lube White Grease - 14.1 oz Cartridge - Food Grade - 91015 91015

Description
The Super Lube grease is easy to use. This SKU is formulated to work in electrical equipment applications. Main ingredient is comprised of silicone. Is rated as Food Grade. Can be used under the following temperature ranges: -40 F minimum operating temperature to +500 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant, water-resistant properties and meets the following standards: 21 CFR 175.3000, NSF H1, TSCA 8 (b).
Datasheet
Description
The Super Lube grease is easy to use. This SKU is formulated to work in electrical equipment applications. Main ingredient is comprised of silicone. Is rated as Food Grade. Can be used under the following temperature ranges: -40 F minimum operating temperature to +500 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant, water-resistant properties and meets the following standards: 21 CFR 175.3000, NSF H1, TSCA 8 (b).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Lube White Grease - 14.1 oz Cartridge - Food Grade - 91015 - 082353-91015 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Super Lube White Grease - 14.1 oz Cartridge - Food Grade - 91015
082353-91015
Super Lube White Grease - 14.1 oz Cartridge - Food Grade - 91015 082353-91015
The Super Lube grease is easy to use. This SKU is formulated to work in electrical equipment applications. Main ingredient is comprised of silicone. Is rated as Food Grade. Can be used under the following temperature ranges: -40 F minimum operating temperature to +500 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant, water-resistant properties and meets the following standards: 21 CFR 175.3000, NSF H1, TSCA 8 (b).

The Super Lube grease is easy to use. This SKU is formulated to work in electrical equipment applications. Main ingredient is comprised of silicone. Is rated as Food Grade. Can be used under the following temperature ranges: -40 F minimum operating temperature to +500 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant, water-resistant properties and meets the following standards: 21 CFR 175.3000, NSF H1, TSCA 8 (b).

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Lubricants
Product Number 082353-91015
Product Name Super Lube White Grease - 14.1 oz Cartridge - Food Grade - 91015
Type Grease / Gel
Unlock Full Specs
to access all available technical data