Sprayon Sprayon LU 100 White Grease - 11 oz Aerosol Can - 11 oz Net Weight - Food Grade - 90100 S00100

Description
The Sprayon LU 100 grease is easy to use. This SKU is formulated to work in automotive equipment applications. Main ingredient is comprised of lithium. Is rated as Food Grade and NLGI 2. Can be used under the following temperature ranges: -20 F minimum operating temperature to +275 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant, rust-resistant, water-resistant properties and meets the following standards: NSF H2. This grease is packaged 12 per case.
Description
The Sprayon LU 100 grease is easy to use. This SKU is formulated to work in automotive equipment applications. Main ingredient is comprised of lithium. Is rated as Food Grade and NLGI 2. Can be used under the following temperature ranges: -20 F minimum operating temperature to +275 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant, rust-resistant, water-resistant properties and meets the following standards: NSF H2. This grease is packaged 12 per case.

Suppliers

Company
Product
Description
Supplier Links
Sprayon LU 100 White Grease - 11 oz Aerosol Can - 11 oz Net Weight - Food Grade - 90100 - 075577-90100 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Sprayon LU 100 White Grease - 11 oz Aerosol Can - 11 oz Net Weight - Food Grade - 90100
075577-90100
Sprayon LU 100 White Grease - 11 oz Aerosol Can - 11 oz Net Weight - Food Grade - 90100 075577-90100
The Sprayon LU 100 grease is easy to use. This SKU is formulated to work in automotive equipment applications. Main ingredient is comprised of lithium. Is rated as Food Grade and NLGI 2. Can be used under the following temperature ranges: -20 F minimum operating temperature to +275 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant, rust-resistant, water-resistant properties and meets the following standards: NSF H2. This grease is packaged 12 per case.

The Sprayon LU 100 grease is easy to use. This SKU is formulated to work in automotive equipment applications. Main ingredient is comprised of lithium. Is rated as Food Grade and NLGI 2. Can be used under the following temperature ranges: -20 F minimum operating temperature to +275 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant, rust-resistant, water-resistant properties and meets the following standards: NSF H2. This grease is packaged 12 per case.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Lubricants
Product Number 075577-90100
Product Name Sprayon LU 100 White Grease - 11 oz Aerosol Can - 11 oz Net Weight - Food Grade - 90100
Type Grease / Gel
Unlock Full Specs
to access all available technical data