DIODES Incorporated Voltage Regulators - Linear AP7343D-20FS4-7B

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4
Datasheet
Datasheet Summary
Powered by GS/AI

The AP7343D-20FS4-7B is a low dropout linear voltage regulator designed for high output voltage accuracy and low power consumption. It operates within a wide input voltage range of 1.7V to 5.25V and can deliver a guaranteed output current of 300mA. The output voltage accuracy is ±1%, and it features a ripple rejection of 75dB at 1kHz, along with low output noise measured at 60µVrms from 10Hz to 100kHz. The quiescent current is as low as 35µA, making it suitable for low-power applications. This regulator includes an enable pin for on/off control and integrates a voltage reference, error amplifier, and current limit circuit. It is available in compact X2-DFN1010-4 (Type B) and SOT25 packages, facilitating dense PCB layouts. The device is fully RoHS compliant and is suitable for various applications, including smartphones, tablets, and wireless communication devices.

Datasheet Summary
Powered by GS/AI

The AP7343D-20FS4-7B is a low dropout linear voltage regulator designed for high output voltage accuracy and low power consumption. It operates within a wide input voltage range of 1.7V to 5.25V and can deliver a guaranteed output current of 300mA. The output voltage accuracy is ±1%, and it features a ripple rejection of 75dB at 1kHz, along with low output noise measured at 60µVrms from 10Hz to 100kHz. The quiescent current is as low as 35µA, making it suitable for low-power applications. This regulator includes an enable pin for on/off control and integrates a voltage reference, error amplifier, and current limit circuit. It is available in compact X2-DFN1010-4 (Type B) and SOT25 packages, facilitating dense PCB layouts. The device is fully RoHS compliant and is suitable for various applications, including smartphones, tablets, and wireless communication devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - AP7343D-20FS4-7B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP7343D-20FS4-7B
Voltage Regulators - Linear AP7343D-20FS4-7B
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AP7343D-20FS4-7B
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Battery Management - BQ2084RTTT-V140 - Quarktwin Technology Ltd.
Specs
Type 36-VFQFN Exposed Pad
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details