DIODES Incorporated Voltage Regulators - Linear AP7341-135FS4-7

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4
Datasheet
Datasheet Summary
Powered by GS/AI

The AP7341-135FS4-7 is a low dropout linear voltage regulator designed for applications requiring high output voltage accuracy and low power consumption. It operates within a wide input voltage range of 1.7V to 5.25V and can deliver a guaranteed output current of 300mA. The output voltage accuracy is ±1%, with a ripple rejection of 75dB at 1kHz and low output noise of 60µVrms across a frequency range of 10Hz to 100kHz. This regulator features a quiescent current as low as 35µA, making it suitable for low power handheld devices such as smartphones, cameras, and wireless communication equipment. The device is packaged in an X2-DFN1010-4 format, allowing for a compact footprint and efficient PCB layout. It is also fully RoHS compliant and free from halogens and antimony, aligning with environmentally friendly standards. The enable pin allows for easy control of the regulator's operation, enhancing its versatility in various applications.

Datasheet Summary
Powered by GS/AI

The AP7341-135FS4-7 is a low dropout linear voltage regulator designed for applications requiring high output voltage accuracy and low power consumption. It operates within a wide input voltage range of 1.7V to 5.25V and can deliver a guaranteed output current of 300mA. The output voltage accuracy is ±1%, with a ripple rejection of 75dB at 1kHz and low output noise of 60µVrms across a frequency range of 10Hz to 100kHz. This regulator features a quiescent current as low as 35µA, making it suitable for low power handheld devices such as smartphones, cameras, and wireless communication equipment. The device is packaged in an X2-DFN1010-4 format, allowing for a compact footprint and efficient PCB layout. It is also fully RoHS compliant and free from halogens and antimony, aligning with environmentally friendly standards. The enable pin allows for easy control of the regulator's operation, enhancing its versatility in various applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - AP7341-135FS4-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP7341-135FS4-7
Voltage Regulators - Linear AP7341-135FS4-7
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AP7341-135FS4-7
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921887 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low, push-pull
View Details
Voltage Reference - ATL432LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Power Management - Specialized - AD1324KZ - 909275-AD1324KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details