The AP7346D-2818FS6-7 is a dual-output linear voltage regulator designed for high accuracy and low dropout applications. It operates within an input voltage range of 1.7V to 5.25V and provides a maximum output current of 130mA per channel. The output voltage is fixed at 1.8V for one channel and 2.8V for the other, with an output voltage accuracy of ±1%. This regulator features a low quiescent current of 35µA, high power supply rejection ratio (PSRR) of 75dB at 1kHz, and low output noise of 60µVrms from 10Hz to 100kHz, making it suitable for low power handheld communication devices and other portable applications. The device is packaged in a compact X2-DFN1212-6 package, allowing for efficient PCB layout. Additionally, it is fully RoHS compliant and free from halogens and antimony, aligning with environmental standards. Engineers looking for a reliable and efficient dual-output voltage regulator for low power applications may find the AP7346D-2818FS6-7 to be a suitable choice.
Linear Voltage Regulator IC Positive Fixed 2 Output 130mA, 130mA X2-DFN1212-6
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | AP7346D-2818FS6-7 |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 2 |