DIODES Incorporated Voltage Regulators - Linear AP7343D-09FS4-7B

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4
Datasheet
Datasheet Summary
Powered by GS/AI

The AP7343D-09FS4-7B is a low dropout linear voltage regulator designed to provide a stable output voltage with high accuracy and low noise. It operates within a wide input voltage range of 1.7V to 5.25V and can deliver an output current of up to 300mA. The output voltage accuracy is specified at ±1%, and it features a ripple rejection of 75dB at 1kHz, ensuring minimal output noise of 60µVrms across a frequency range of 10Hz to 100kHz. This regulator is particularly suitable for low-power applications such as handheld communication devices, smartphones, and portable media players due to its low quiescent current of 35µA. The device includes an enable pin for power management and is available in compact X2-DFN1010-4 (Type B) and SOT25 packages, facilitating dense PCB layouts. It is also fully RoHS compliant and free from halogens and antimony, making it a suitable choice for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The AP7343D-09FS4-7B is a low dropout linear voltage regulator designed to provide a stable output voltage with high accuracy and low noise. It operates within a wide input voltage range of 1.7V to 5.25V and can deliver an output current of up to 300mA. The output voltage accuracy is specified at ±1%, and it features a ripple rejection of 75dB at 1kHz, ensuring minimal output noise of 60µVrms across a frequency range of 10Hz to 100kHz. This regulator is particularly suitable for low-power applications such as handheld communication devices, smartphones, and portable media players due to its low quiescent current of 35µA. The device includes an enable pin for power management and is available in compact X2-DFN1010-4 (Type B) and SOT25 packages, facilitating dense PCB layouts. It is also fully RoHS compliant and free from halogens and antimony, making it a suitable choice for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - AP7343D-09FS4-7B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP7343D-09FS4-7B
Voltage Regulators - Linear AP7343D-09FS4-7B
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AP7343D-09FS4-7B
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904425 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1068ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details
Voltage Reference - ATL431LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details