DIODES Incorporated Voltage Regulators - Linear AP7345D-3030RH4-7

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA X2-DFN1612-8
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA X2-DFN1612-8
Datasheet
Datasheet Summary
Powered by GS/AI

The AP7345D-3030RH4-7 is a dual low dropout (LDO) voltage regulator designed to provide high output voltage accuracy and low noise. It operates within a wide input voltage range of 1.7V to 5.25V and can deliver a guaranteed output current of 300mA per channel. The output voltage is fixed at 3.0V for both channels, with an accuracy of ±1%. This regulator features a low quiescent current of 50µA, high power supply rejection ratio (PSRR) of 75dB at 1kHz, and low output noise of 60µVrms from 10Hz to 100kHz, making it suitable for low power applications such as handheld communication devices, smartphones, and portable media players. The device is packaged in a compact X2-DFN1612-8 format, allowing for efficient PCB layout. It is also fully RoHS compliant and free from halogens and antimony, aligning with environmental standards. The AP7345D-3030RH4-7 is ideal for engineers seeking a reliable and efficient voltage regulation solution for their projects.

Datasheet Summary
Powered by GS/AI

The AP7345D-3030RH4-7 is a dual low dropout (LDO) voltage regulator designed to provide high output voltage accuracy and low noise. It operates within a wide input voltage range of 1.7V to 5.25V and can deliver a guaranteed output current of 300mA per channel. The output voltage is fixed at 3.0V for both channels, with an accuracy of ±1%. This regulator features a low quiescent current of 50µA, high power supply rejection ratio (PSRR) of 75dB at 1kHz, and low output noise of 60µVrms from 10Hz to 100kHz, making it suitable for low power applications such as handheld communication devices, smartphones, and portable media players. The device is packaged in a compact X2-DFN1612-8 format, allowing for efficient PCB layout. It is also fully RoHS compliant and free from halogens and antimony, aligning with environmental standards. The AP7345D-3030RH4-7 is ideal for engineers seeking a reliable and efficient voltage regulation solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - AP7345D-3030RH4-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP7345D-3030RH4-7
Voltage Regulators - Linear AP7345D-3030RH4-7
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA X2-DFN1612-8

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA X2-DFN1612-8

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AP7345D-3030RH4-7
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 411573P - RS Components, Ltd.
Specs
Type TO-52
View Details
Voltage Regulators - Linear - LD6805K/185H115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details