DIODES Incorporated Voltage Regulators - Linear AP7315D-33FS4-7B

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4
Datasheet
Datasheet Summary
Powered by GS/AI

The AP7315D-33FS4-7B is a low dropout linear voltage regulator designed to provide a fixed output voltage of 3.3V with a maximum output current of 150mA. It operates within a wide input voltage range of 1.7V to 5.25V and features an output voltage accuracy of ±1%. The device exhibits a high power supply rejection ratio (PSRR) of 75dB at 1kHz and low output noise of 60µVrms from 10Hz to 100kHz, making it suitable for sensitive applications. The quiescent current is low, at just 35µA, which contributes to its efficiency in battery-powered devices. The AP7315D is available in compact X2-DFN1010-4 packaging, allowing for a dense PCB layout. It is fully RoHS compliant and suitable for various applications, including smartphones, cameras, and wireless communication devices.

Datasheet Summary
Powered by GS/AI

The AP7315D-33FS4-7B is a low dropout linear voltage regulator designed to provide a fixed output voltage of 3.3V with a maximum output current of 150mA. It operates within a wide input voltage range of 1.7V to 5.25V and features an output voltage accuracy of ±1%. The device exhibits a high power supply rejection ratio (PSRR) of 75dB at 1kHz and low output noise of 60µVrms from 10Hz to 100kHz, making it suitable for sensitive applications. The quiescent current is low, at just 35µA, which contributes to its efficiency in battery-powered devices. The AP7315D is available in compact X2-DFN1010-4 packaging, allowing for a dense PCB layout. It is fully RoHS compliant and suitable for various applications, including smartphones, cameras, and wireless communication devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - AP7315D-33FS4-7B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP7315D-33FS4-7B
Voltage Regulators - Linear AP7315D-33FS4-7B
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AP7315D-33FS4-7B
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - AD1324KZ - 909275-AD1324KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 7514483P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details