REED-Direct Manometer 8230

Description
Data hold Max/Min Record Display backlight Auto power off Low battery indicator Simple fittings for hose connection Optional RS-232 interface Includes hard carrying case, 9V battery, connection hose and manual SPECIFICATIONS: Pressure Ranges: 0 to 30 psi Maximum Pressure: 60 psi Accuracy: ±0.3% of full scale at 25°C Linearity & Hysteresis: ±0.29%_FSO Repeatability: ±0.2% FSO Response Time: 0.3 msec Temp. Compensation: 0 to 50°C Power Supply: 9V alkaline battery, included Dimensions: 2.8 x 7.2 x 1.2" (72 x 182 x 30 mm) Weight: 5.5 oz(150g)
Description
Data hold Max/Min Record Display backlight Auto power off Low battery indicator Simple fittings for hose connection Optional RS-232 interface Includes hard carrying case, 9V battery, connection hose and manual SPECIFICATIONS: Pressure Ranges: 0 to 30 psi Maximum Pressure: 60 psi Accuracy: ±0.3% of full scale at 25°C Linearity & Hysteresis: ±0.29%_FSO Repeatability: ±0.2% FSO Response Time: 0.3 msec Temp. Compensation: 0 to 50°C Power Supply: 9V alkaline battery, included Dimensions: 2.8 x 7.2 x 1.2" (72 x 182 x 30 mm) Weight: 5.5 oz(150g)

Suppliers

Company
Product
Description
Supplier Links
Manometer - 8230 - REED-Direct
Niagara Falls, NY, USA
Manometer
8230
Manometer 8230
Data hold Max/Min Record Display backlight Auto power off Low battery indicator Simple fittings for hose connection Optional RS-232 interface Includes hard carrying case, 9V battery, connection hose and manual SPECIFICATIONS: Pressure Ranges: 0 to 30 psi Maximum Pressure: 60 psi Accuracy: ±0.3% of full scale at 25°C Linearity & Hysteresis: ±0.29%_FSO Repeatability: ±0.2% FSO Response Time: 0.3 msec Temp. Compensation: 0 to 50°C Power Supply: 9V alkaline battery, included Dimensions: 2.8 x 7.2 x 1.2" (72 x 182 x 30 mm) Weight: 5.5 oz(150g)
  • Data hold
  • Max/Min Record
  • Display backlight
  • Auto power off
  • Low battery indicator
  • Simple fittings for hose connection
  • Optional RS-232 interface
  • Includes hard carrying case, 9V battery, connection hose and manual
    SPECIFICATIONS:
    Pressure Ranges: 0 to 30 psi
    Maximum Pressure: 60 psi
    Accuracy: ±0.3% of full scale at 25°C
    Linearity & Hysteresis: ±0.29%_FSO
    Repeatability: ±0.2% FSO
    Response Time: 0.3 msec
    Temp. Compensation: 0 to 50°C
    Power Supply: 9V alkaline battery, included
    Dimensions: 2.8 x 7.2 x 1.2" (72 x 182 x 30 mm)
    Weight: 5.5 oz(150g)
Supplier's Site

Technical Specifications

  REED-Direct
Product Category Pressure Instruments
Product Number 8230
Product Name Manometer
Device Category Instrument or Meter
Pressure Measurement Differential; Gauge
Features Temperature Compensated
Display Type Digital Numerical Display
Unlock Full Specs
to access all available technical data

Similar Products

Manometers - 2013043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Instrument or Meter
Pressure Measurement Absolute
Display Type Backlit lcd
View Details
Vacuum Gauge Controller, Convectron®, 2 Relays, Torr Units - 475001-02-T - Newport MKS
Specs
Device Category Controller
Pressure Measurement Gauge
Display Type Digital Numerical Display; Vacuum Fluorescent
View Details
SomatXR: Pressure Amplifier (5) - K-MX590B-R - Hottinger Brüel & Kjær A/S
Specs
Device Category Instrument or Meter
Pressure Measurement Absolute
Accuracy 0.2000 ±% FS
View Details
Hospi-Gard Room Pressure Monitor -  - Envirco
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
View Details