Shenzhen Shengyu Electronics Technology Limited Datasheets for IC Switching Voltage Regulators

IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more

Page: 1 10 20 30 40 43 44 45 46 47 48 49 50 51 52
Product Name Notes
600MA SYNCHRONOUS STEP-DOWN DCDC
IC REG BUCK 1.25V 600MA 6USPC
IC REG BUCK 1.35V 600MA 6USPC
IC REG BUCK 1.45V 600MA 6USPC
IC REG BUCK 1.55V 600MA 6USPEL
IC REG BUCK 1.5V 600MA 6USPC
IC REG BUCK 1.75V 600MA 6USPEL
IC REG BUCK 1.85V 600MA 6USPC
IC REG BUCK 1.85V 600MA 6USPEL
IC REG BUCK 1.8V 600MA 6USPC
IC REG BUCK 1.95V 600MA 6USPEL
IC REG BUCK 1V 600MA 6USPEL
IC REG BUCK 2.05V 600MA 6USPC
IC REG BUCK 2.2V 600MA 6USPC
IC REG BUCK 2.35V 600MA 6USPC
IC REG BUCK 2.4V 600MA 6USPC
IC REG BUCK 2.5V 600MA 6USPC
IC REG BUCK 2.65V 600MA 6USPC
IC REG BUCK 2.75V 600MA 6USPEL
IC REG BUCK 2.85V 600MA 6USPC
IC REG BUCK 2.8V 600MA 6USPC
IC REG BUCK 2.9V 600MA 6USPC
IC REG BUCK 3.05V 600MA 6USPC
IC REG BUCK 3.45V 600MA 6USPC
IC REG BUCK 3.55V 600MA 6USPEL
IC REG BUCK 3.95V 600MA 6USPC
IC REG BUCK 3.9V 600MA 6USPEL
IC REG BUCK 3V 600MA 6USPEL
IC REG BUCK ADJ 600MA 6USPC

<< Prev Next >>