Buck Switching Regulator IC Positive Fixed 3.5V 1 Output 600mA 6-UFDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 3.5V 1 Output 600mA 6-UFDFN Exposed Pad
600MA SYNCHRONOUS STEP-DOWN DCDC
600MA SYNCHRONOUS STEP-DOWN DCDC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9237C35DER-G-ND | XC9237C35DER-G | XC9237C35DER-G | XC9237C35DER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3.5 volts | 3.5 to ? volts | 3.5 volts |