The XC9237C40DMR-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It features a built-in P-channel MOS driver transistor with a resistance of 0.42Ω and an N-channel MOS switching transistor with a resistance of 0.52Ω. The device operates within an input voltage range of 2.0V to 6.0V and can deliver an output current of up to 600mA. The output voltage can be set externally from 0.9V to 6.0V or can be fixed at 4.0V, depending on the configuration. This regulator supports two oscillation frequencies, 1.2MHz and 3.0MHz, and offers multiple control methods, including manual PWM control and automatic PWM/PFM switching. It incorporates features such as a soft start function, current limiting, and an under-voltage lockout (UVLO) function to enhance reliability. The XC9237C40DMR-G is suitable for various applications, including mobile devices, Bluetooth devices, and digital cameras. It is available in multiple package options, including SOT-25 and USP-6C, and complies with EU RoHS standards.
Buck Switching Regulator IC Positive Fixed 4V 1 Output 600mA SC-74A, SOT-753
Buck Switching Regulator IC Positive Fixed 4V 1 Output 600mA SC-74A, SOT-753
600MA SYNCHRONOUS STEP-DOWN DCDC
600MA SYNCHRONOUS STEP-DOWN DCDC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9237C40DMR-G-ND | XC9237C40DMR-G | XC9237C40DMR-G | XC9237C40DMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 4 volts | 4 to ? volts | 4 volts |