Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9259B3FE1R-G

Description
Buck Switching Regulator IC Positive Fixed 3.55V 1 Output 1A 8-XFLGA
Description
Buck Switching Regulator IC Positive Fixed 3.55V 1 Output 1A 8-XFLGA
Datasheet
Datasheet Summary
Powered by GS/AI

The XC9259B3FE1R-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It supports an input voltage range of 2.5V to 5.5V and provides an adjustable output voltage from 0.8V to 3.6V with an accuracy of ±2.0%. The device can deliver an output current of up to 1.0A and features selectable oscillation frequencies of 1.2MHz or 6.0MHz, allowing for flexibility in various applications. This regulator employs HiSAT-COT control for excellent transient response and offers multiple control modes, including PWM and PWM/PFM auto-switching. It includes protection features such as thermal shutdown, current limit, and under-voltage lockout (UVLO). The soft-start function enables quick turn-on, typically within 0.3ms. The XC9259B3FE1R-G is packaged in an ultra-small LGA-8B01 form factor, making it suitable for space-constrained designs in mobile devices, Bluetooth headsets, and other portable electronics.

Datasheet Summary
Powered by GS/AI

The XC9259B3FE1R-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It supports an input voltage range of 2.5V to 5.5V and provides an adjustable output voltage from 0.8V to 3.6V with an accuracy of ±2.0%. The device can deliver an output current of up to 1.0A and features selectable oscillation frequencies of 1.2MHz or 6.0MHz, allowing for flexibility in various applications. This regulator employs HiSAT-COT control for excellent transient response and offers multiple control modes, including PWM and PWM/PFM auto-switching. It includes protection features such as thermal shutdown, current limit, and under-voltage lockout (UVLO). The soft-start function enables quick turn-on, typically within 0.3ms. The XC9259B3FE1R-G is packaged in an ultra-small LGA-8B01 form factor, making it suitable for space-constrained designs in mobile devices, Bluetooth headsets, and other portable electronics.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9259B3FE1R-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9259B3FE1R-G
Voltage Regulators - DC DC Switching Regulators XC9259B3FE1R-G
Buck Switching Regulator IC Positive Fixed 3.55V 1 Output 1A 8-XFLGA

Buck Switching Regulator IC Positive Fixed 3.55V 1 Output 1A 8-XFLGA

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9259B3FE1R-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9259B3FE1R-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9259B3FE1R-G
ULTRA SMALL 1A COT CONTROL SYNCH

ULTRA SMALL 1A COT CONTROL SYNCH

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9259B3FE1R-G XC9259B3FE1R-G
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed; Fixed
Package Type Other; 8-XFLGA
Life Cycle Stage Removed; Obsolete
Output Voltage 3.55 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AAR-5 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
IOUT 1.2 amps
fsw 120 kHz
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM20146 6A, Adjustable Frequency Synchronous Buck  Regulator - LM20146MHE/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
9 suppliers