Torex Semiconductor, Ltd. PMIC - Voltage Regulators - DC DC Switching Regulators XC9260A0MCPR-G

Description
1.5A COT CONTROL SYNCHRONOUS STE
Description
1.5A COT CONTROL SYNCHRONOUS STE
Datasheet
Datasheet Summary
Powered by GS/AI

The XC9260A0MCPR-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It supports an input voltage range of 2.7V to 5.5V and provides an output voltage range from 0.8V to 3.6V with an accuracy of ±2.0%. The device can deliver an output current of up to 1.5A and features a quiescent current of 25OºA at an oscillation frequency of 3.0MHz. This regulator utilizes HiSAT-COT control technology, which enhances transient response, making it suitable for applications requiring quick load changes. The XC9260A0MCPR-G includes built-in protection features such as thermal shutdown, current limit, and under-voltage lockout (UVLO). It also incorporates a soft-start function with a typical time of 0.3ms to minimize inrush current during startup. The product is available in SOT-89-5 and USP-6C packages and is compliant with EU RoHS standards. It is suitable for various applications, including communication equipment, microcontrollers, and mobile devices.

Datasheet Summary
Powered by GS/AI

The XC9260A0MCPR-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It supports an input voltage range of 2.7V to 5.5V and provides an output voltage range from 0.8V to 3.6V with an accuracy of ±2.0%. The device can deliver an output current of up to 1.5A and features a quiescent current of 25OºA at an oscillation frequency of 3.0MHz. This regulator utilizes HiSAT-COT control technology, which enhances transient response, making it suitable for applications requiring quick load changes. The XC9260A0MCPR-G includes built-in protection features such as thermal shutdown, current limit, and under-voltage lockout (UVLO). It also incorporates a soft-start function with a typical time of 0.3ms to minimize inrush current during startup. The product is available in SOT-89-5 and USP-6C packages and is compliant with EU RoHS standards. It is suitable for various applications, including communication equipment, microcontrollers, and mobile devices.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9260A0MCPR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9260A0MCPR-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9260A0MCPR-G
1.5A COT CONTROL SYNCHRONOUS STE

1.5A COT CONTROL SYNCHRONOUS STE

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - XC9260A0MCPR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9260A0MCPR-G
Voltage Regulators - DC DC Switching Regulators XC9260A0MCPR-G
Buck Switching Regulator IC Positive Fixed 0.95V 1 Output 1.5A SOT-89-5/6

Buck Switching Regulator IC Positive Fixed 0.95V 1 Output 1.5A SOT-89-5/6

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9260A0MCPR-G XC9260A0MCPR-G
Product Name PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
IOUT 1.5 amps 1.5 amps
fsw 1200 kHz 1200 kHz
Output Voltage Type Fixed; Fixed
Package Type SOT89; Other; SOT-89-5/6
Unlock Full Specs
to access all available technical data