The XC9260A2KDER-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It supports an input voltage range of 2.7V to 5.5V and can output a voltage between 0.8V and 3.6V with an accuracy of ±2.0%. The device is capable of delivering an output current of up to 1.5A and features a quiescent current of 25OºA at an oscillation frequency of 3.0MHz. This regulator utilizes HiSAT-COT control technology, which enhances transient response, making it suitable for applications requiring quick load changes. The XC9260A2KDER-G includes built-in protection features such as thermal shutdown, under-voltage lockout (UVLO), and soft-start functionality, which allows for a rapid turn-on time of approximately 0.3ms. It is compatible with ceramic capacitors and is available in SOT-89-5 and USP-6C packages. The product is also compliant with EU RoHS standards, ensuring it is environmentally friendly. Applications for this regulator include communication equipment, mobile devices, and power supplies for MCUs, FPGAs, and ASICs.
1.5A COT CONTROL SYNCHRONOUS STE
Buck Switching Regulator IC Positive Fixed 2.75V 1 Output 1.5A 6-UFDFN Exposed Pad
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9260A2KDER-G | XC9260A2KDER-G |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 1.5 amps | 1.5 amps |
| fsw | 3000 kHz | 3000 kHz |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 6-UFDFN Exposed Pad |