The XC9260B3ADPR-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It supports an input voltage range of 2.7V to 5.5V and provides an output voltage range from 0.8V to 3.6V with an accuracy of ±2.0%. The device can deliver an output current of up to 1.5A and features a quiescent current of 25OºA at an oscillation frequency of 3.0MHz. This regulator employs HiSAT-COT control for excellent transient response, with options for fixed PWM control or automatic PWM/PFM switching. It includes protection features such as thermal shutdown, current limit, and under-voltage lockout (UVLO). The soft-start function allows for quick turn-on, typically within 0.3ms. The XC9260B3ADPR-G is available in SOT-89-5 and USP-6C packages and is compliant with EU RoHS standards. Applications include communication equipment, power supplies for MCUs, and mobile devices.
Buck Switching Regulator IC Positive Fixed 3.05V 1 Output 1.5A SOT-89-5/6
1.5A COT CONTROL SYNCHRONOUS STE
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9260B3ADPR-G | XC9260B3ADPR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | SOT89; Other; SOT-89-5/6 | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 3.05 to ? volts |