The XC9260B3FCER-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It supports an input voltage range of 2.7V to 5.5V and can output a voltage between 0.8V and 3.6V with an accuracy of ±2.0%. The device is capable of delivering an output current of up to 1.5A and features a selectable oscillation frequency of either 1.2MHz or 3.0MHz, allowing for flexibility in various applications. This regulator employs HiSAT-COT control technology, which enhances transient response and efficiency across a wide load range. It includes a soft-start function with a typical time of 0.3ms, an under-voltage lockout (UVLO) feature, and a quiescent current of 25OºA at 3.0MHz. The XC9260B3FCER-G is packaged in SOT-89-5 or USP-6C formats and is compliant with EU RoHS standards. It is suitable for use in communication equipment, mobile devices, and power supplies for MCUs, FPGAs, and ASICs.
1.5A COT CONTROL SYNCHRONOUS STE
Buck Switching Regulator IC Positive Fixed 3.55V 1 Output 1.5A 6-UFDFN Exposed Pad
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9260B3FCER-G | XC9260B3FCER-G |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 1.5 amps | 1.5 amps |
| fsw | 1200 kHz | 1200 kHz |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 6-UFDFN Exposed Pad |