1.5A COT CONTROL SYNCHRONOUS STE
Buck Switching Regulator IC Positive Fixed 2.3V 1 Output 1.5A SOT-89-5/6
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9260B23CPR-G | XC9260B23CPR-G |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 1.5 amps | 1.5 amps |
| fsw | 1200 kHz | 1200 kHz |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | SOT89; Other; SOT-89-5/6 |