The XC9260B32CER-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It features a built-in P-channel MOS driver and N-channel MOS switching transistor, allowing for the use of ceramic capacitors. The output voltage is adjustable from 0.8V to 3.6V with an accuracy of ±2.0%, and it can deliver an output current of up to 1.5A. The device operates within an input voltage range of 2.7V to 5.5V and offers selectable oscillation frequencies of 1.2MHz or 3.0MHz. The XC9260B32CER-G employs HiSAT-COT control for excellent transient response and includes features such as a soft-start function, under-voltage lockout (UVLO), and thermal shutdown protection. During standby, it consumes a low quiescent current of 25OºA. The product is available in two package types: SOT-89-5 and USP-6C, and is compliant with EU RoHS standards. It is suitable for applications in communication equipment, mobile devices, and power supplies for MCUs, FPGAs, and ASICs.
1.5A COT CONTROL SYNCHRONOUS STE
Buck Switching Regulator IC Positive Fixed 3.2V 1 Output 1.5A 6-UFDFN Exposed Pad
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9260B32CER-G | XC9260B32CER-G |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 1.5 amps | 1.5 amps |
| fsw | 1200 kHz | 1200 kHz |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 6-UFDFN Exposed Pad |