The XC9260B2BDPR-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It supports an input voltage range of 2.7V to 5.5V and can output a voltage between 0.8V and 3.6V with an accuracy of ±2.0%. The device is capable of delivering an output current of up to 1.5A and features a choice of oscillation frequencies at 1.2MHz or 3.0MHz, allowing for flexibility in various applications. This regulator employs HiSAT-COT control for excellent transient response, with the XC9260 series utilizing PWM control and the XC9261 series offering automatic PWM/PFM switching. The quiescent current is low, at 25OºA, and during standby, the current consumption can drop to 1.0OºA or less. Additional features include a soft-start function, under-voltage lockout (UVLO), and thermal shutdown protection. The XC9260B2BDPR-G is packaged in SOT-89-5 or USP-6C, making it suitable for compact designs. It is compliant with EU RoHS standards, ensuring it is environmentally friendly. This product is applicable in communication equipment, mobile devices, and power supplies for MCUs, FPGAs, and ASICs.
1.5A COT CONTROL SYNCHRONOUS STE
Buck Switching Regulator IC Positive Fixed 2.15V 1 Output 1.5A SOT-89-5/6
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9260B2BDPR-G | XC9260B2BDPR-G |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 1.5 amps | 1.5 amps |
| fsw | 3000 kHz | 3000 kHz |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | SOT89; Other; SOT-89-5/6 |