Buck Switching Regulator IC Positive Fixed 3.15V 1 Output 1.5A 6-UFDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 3.15V 1 Output 1.5A 6-UFDFN Exposed Pad
1.5A COT CONTROL SYNCHRONOUS STE
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9260A3BDER-G-ND | XC9260A3BDER-G | XC9260A3BDER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 3.15 volts | 3.15 to ? volts |