The XC9260A28CER-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It features an output voltage range of 0.8V to 3.6V, with the specific output voltage set at 2.8V, and can deliver an output current of up to 1.5A. The device operates within an input voltage range of 2.7V to 5.5V and offers a quiescent current of 25OºA at an oscillation frequency of 3.0MHz. This regulator utilizes HiSAT-COT control technology, which enhances transient response and allows for low ripple and high efficiency across varying load conditions. The XC9260A28CER-G includes built-in protection features such as thermal shutdown, current limit, and under-voltage lockout (UVLO). It also supports a soft-start function with a typical time of 0.3ms for quick turn-on. The device is compatible with ceramic capacitors and is available in SOT-89-5 and USP-6C packages. Applications for this product include communication equipment, microcontrollers, and mobile devices, making it suitable for a variety of power supply needs.
1.5A COT CONTROL SYNCHRONOUS STE
Buck Switching Regulator IC Positive Fixed 2.8V 1 Output 1.5A 6-UFDFN Exposed Pad
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9260A28CER-G | XC9260A28CER-G |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 1.5 amps | 1.5 amps |
| fsw | 1200 kHz | 1200 kHz |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 6-UFDFN Exposed Pad |