The XC9260B2LCPR-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It supports an input voltage range of 2.7V to 5.5V and can output a voltage between 0.8V and 3.6V with an accuracy of ±2.0%. The device is capable of delivering an output current of up to 1.5A and features a choice of oscillation frequencies at 1.2MHz or 3.0MHz, allowing for flexibility in various applications. This regulator employs HiSAT-COT control for excellent transient response, with the XC9260 series utilizing PWM control and the XC9261 series offering automatic PWM/PFM switching. During standby, the quiescent current is minimized to 1.0OºA or less, enhancing energy efficiency. Additional features include a soft-start function, under-voltage lockout (UVLO), and thermal shutdown protection. The XC9260B2LCPR-G is packaged in SOT-89-5 or USP-6C formats and is compliant with EU RoHS standards. It is suitable for applications in communication equipment, mobile devices, and power supplies for MCUs, FPGAs, and ASICs.
Buck Switching Regulator IC Positive Fixed 2.85V 1 Output 1.5A SOT-89-5/6
1.5A COT CONTROL SYNCHRONOUS STE
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9260B2LCPR-G | XC9260B2LCPR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | SOT89; Other; SOT-89-5/6 | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 2.85 to ? volts |