Texas Instruments Datasheets for RF and Wireless Chips

RF and wireless chips are integrated circuits (IC) that are designed specifically for radio frequency (RF), microwave, and other wireless communications or data transmission applications.
RF and Wireless Chips: Learn more

Page: 1 2
Product Name Notes
23-mm LF Glass-Encapsulated Transponder R/O, EN 14803 Numbering 0-RFIDT
23-mm Low-Frequency Glass-Encapsulated Transponder R/O 0-RFIDT -25 to 70
32-mm LF Glass Encapsulated Transponder, RO 0-RFIDT -25 to 70
32-mm LF Glass-Encapsulated Transponder R/O, EN 14803 Numbering 0-RFIDT -25 to 70
Multi-Protocol Fully Integrated 13.56-MHz RFID Writer/Reader IC 32-VQFN
Multi-Protocol Fully Integrated 13.56-MHz RFID/NFC Transceiver IC 32-VQFN
Multi-Standard Fully Integrated 13.56-MHz RFID AFE and Data Framing Reader System 32-VQFN -40 to 110
RF430FRL15xH NFC ISO15693 Sensor Transponder 24-VQFN 0 to 70
Single-Chip RF Transceiver 48-LQFP
TRF7962A Fully Integrated 13.56-MHz RFID Reader/Writer IC 32-VQFN
TRF7963A Fully Integrated 13.56-MHz RFID Reader/Writer IC 32-VQFN
TRF7964A Multi Protocol Fully Integrated 13.56-MHz RFID Reader/Writer IC 32-VQFN
TRPGP40TGC 12-mm Low-Frequency Glass-Encapsulated Transponder CCT
TRPGR30ATGC 12-mm Low-Frequency Glass-Encapsulated Transponder, Read Only 0-RFIDT
TRPGR30TGC 12-mm Low-Frequency Glass-Encapsulated Transponder, Read Only
WL1801MOD TI WiLink 8 Single Band WiFi Module
WL1805MOD WiLink 8 Single Band, 2x2 MIMO Wi-Fi Module
WL1807MOD WiLink? 8 Industrial Dual Band Combo, 2x2 MIMO Wi-Fi module
WL1831MOD WiLink 8 Single Band Combo Wi-Fi, BT & BLE Module
WL1835MOD WiLink 8 Single Band Combo 2x2 MIMO Wi-Fi, Bluetooth & Bluetooth low energy module
WL1837MOD WiLink? 8 Industrial Dual Band, 2x2 MIMO Wi-Fi, Bluetooth & Bluetooth low energy module

<< Prev