Texas Instruments RF Transceiver Modules and Modems WL1801GYFVR

Description
IC ISOLATION
Description
IC ISOLATION

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - WL1801GYFVR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
WL1801GYFVR
RF Transceiver Modules and Modems WL1801GYFVR
IC ISOLATION

IC ISOLATION

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number WL1801GYFVR
Product Name RF Transceiver Modules and Modems
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet NTRIP Master - AS-XBEE-ETH-100-RJ45-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Receivers - 863-SI47912A2GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 1492 MHz
View Details
Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Transceiver ICs - 4823-NRF24L01P-T-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers