Pacific International Bearing, Inc. Datasheets for Roller Bearings
Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered.
Roller Bearings: Learn more
| Product Name | Notes |
|---|---|
| CRB with cage > 90 mm <= 120 m | |
| CRB, full complement > 320 mm | |
| CRB. full complement > 120 mm | |
| CRB. full complement <= 90 mm | |
| Drawn Cup Roller Clutch | |
| FAG Brand / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nup | |
| FAG Brand / Cylindrical Roller Bearing / Cylindrical Roller Bearing Rnu | |
| FAG Brand / Cylindrical Roller Bearing | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 440 Mm <= 900 / Cylindrical Roller Bearing | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 90 Mm <= 120 M / Cylindrical Roller Bearing | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing | |
| FAG Brand / Tapered Roller Bearing | |
| INA Brand / Aligning Needle Roller Bearing / Aligning Needle Roller Bearing | |
| INA Brand / Cylindrical Roller Bearing / Cylindrical Roller Bearing Rsl | |
| INA Brand / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl0 | |
| INA Brand / Cylindrical Roller Bearing / Cylindrical Roller Bearings. L | |
| INA Brand / Cylindrical Roller Full Comple / Crb, Full Complement > 320 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Rsl | |
| INA Brand / Cylindrical Roller Full Comple / Crb, Full Complement > 320 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl0 | |
| INA Brand / Cylindrical Roller Full Comple / Crb, Full Complement > 320 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearings Sl | |
| INA Brand / Cylindrical Roller Full Comple / Crb, Full Complement > 320 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearings. L | |
| INA Brand / Cylindrical Roller Full Comple / Crb, Full Complement > 400 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl0 | |
| INA Brand / Cylindrical Roller Full Comple / Crb, Full Complement > 400 Mm / Cylindrical Roller Bearing | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Rsl | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl0 | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearings Sl | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearings. L | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Rsl | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl0 | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearings Sl | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearings. L | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 90 Mm < / Cylindrical Roller Bearing / Cylindrical Roller Bearing Rsl | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 90 Mm < / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl0 | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 90 Mm < / Cylindrical Roller Bearing / Cylindrical Roller Bearings Sl | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 90 Mm < / Cylindrical Roller Bearing | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement <= 90 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Rsl | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement <= 90 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl0 | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement <= 90 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearings Sl | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement <= 90 Mm / Cylindrical Roller Bearing | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement <= 90 Mm | |
| INA Brand / Needle Husks/bushes | |
| INA Brand / Needle Roller Bearing / Needle Roller Bearing Rnao. Tw | |
| INA Brand / Needle Roller Bearing / Needle Roller Bearings Rna49.. | |
| INA Brand / Needle Roller Bearing / Needle Roller Bearings Rnao. W | |
| INA Brand / Needle Roller Bearing | |
| INA Brand / Radial Roller Bearing / Needle Roller Bearings Rna49.. | |
| INA Brand / Radial Roller Bearing / Needle Roller Bearings Rna69.. | |
| INA Brand / Radial Roller Bearing / Radial Roller Bearing Rna..-xl | |
| INA Brand / Radial Roller Bearing / Radial Roller Bearing Rnao..-t | |
| INA Brand / Radial Roller Bearing | |
| INA Brand / Rnf (drawn Cup Cylindrical Rol | |
| Linear Recirculating Roller Be / Linear Roller Bearings With Sp | |
| Linear Recirculating Roller Be / Linear Roller Bearings. Inch S | |
| Linear Recirculating Roller Be / Linear Roller Bearings. With S | |
| Linear Recirculating Roller Be | |
| Needle roller bearing | |
| Precision Cylindrical Roller Bearings | |
| Radial roller bearing | |
| Tapered Roller Bearing |
| << Prev | Next >> |