Pacific International Bearing, Inc. Datasheets for Roller Bearings
Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered.
Roller Bearings: Learn more
| Product Name | Notes |
|---|---|
| CRB, full complement > 320 mm | |
| CRB, full complement > 400 mm | |
| FAG Brand / Axial Cylindrical Roller Beari | |
| FAG Brand / Axial Tapered Roller Bearing | |
| FAG Brand / Cylindrical Roller Bearing | |
| FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing | |
| FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings T. Mai | |
| FAG Brand / Tapered Roller Bearing | |
| INA Brand / Axial/radial Roller Bearing / Axial/radial Bearings Yrts. Do | |
| INA Brand / Axial/radial Roller Bearing | |
| INA Brand / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1 | |
| INA Brand / Cylindrical Roller Bearing | |
| INA Brand / Cylindrical Roller Full Comple / Crb, Full Complement > 320 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1 | |
| INA Brand / Cylindrical Roller Full Comple / Crb, Full Complement > 320 Mm / Cylindrical Roller Bearing | |
| INA Brand / Cylindrical Roller Full Comple / Crb, Full Complement > 400 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1 | |
| INA Brand / Cylindrical Roller Full Comple / Crb, Full Complement > 400 Mm / Cylindrical Roller Bearing | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1 | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1 | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 200 Mm | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 90 Mm < / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1 | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 90 Mm < / Cylindrical Roller Bearing | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement <= 90 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1 | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement <= 90 Mm / Cylindrical Roller Bearing | |
| Precision Cylindrical Roller Bearings | |
| Spherical roller bearing | |
| Tapered Roller Bearing / Tapered Roller Bearings T. Mai | |
| Tapered roller bearing |
| << Prev | Next >> |