INA Brand / Radial Roller Bearing / Radial Roller Bearing Rna..-xl
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | RNA4840-XL |
| Product Name | Needle Roller Bearings |
| Design Units | Metric |
| Bore | 8.6614 inch (220.000 mm) |
| Outside Diameter | 9.8425 inch (250.000 mm) |