INA Bearing Company, Ltd. Drawn Cup Roller Clutch SCH57

Description
Drawn Cup Roller Clutch
Description
Drawn Cup Roller Clutch

Suppliers

Company
Product
Description
Supplier Links
Drawn Cup Roller Clutch - SCH57 - Pacific International Bearing, Inc.
Union City, CA, United States
Drawn Cup Roller Clutch
SCH57
Drawn Cup Roller Clutch SCH57
Drawn Cup Roller Clutch

Drawn Cup Roller Clutch

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number SCH57
Product Name Drawn Cup Roller Clutch
Type Drawn Cup Caged Needle; Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-50 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details
Roller Bearings - 1469271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 2.1654 inch (55.000 mm)
Outside Diameter 3.9370 inch (100.000 mm)
View Details
.1900 in. ID, .5625 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 3250 lbs (1474 kg)
View Details
Rotation - Cross Roller Ring - RB11012UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details