Pacific International Bearing, Inc. Datasheets for Roller Bearings
Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered.
Roller Bearings: Learn more
| Product Name | Notes |
|---|---|
| CRB (Cylindrical roller bearin | |
| CRB, full complement > 320 mm | |
| CRB, full complement > 400 mm | |
| INA Brand / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl0 | |
| INA Brand / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1 | |
| INA Brand / Cylindrical Roller Bearing | |
| INA Brand / Cylindrical Roller Full Comple / Crb, Full Complement > 320 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl0 | |
| INA Brand / Cylindrical Roller Full Comple / Crb, Full Complement > 320 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1 | |
| INA Brand / Cylindrical Roller Full Comple / Crb, Full Complement > 320 Mm / Cylindrical Roller Bearing | |
| INA Brand / Cylindrical Roller Full Comple / Crb, Full Complement > 320 Mm | |
| INA Brand / Cylindrical Roller Full Comple / Crb, Full Complement > 400 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1 | |
| INA Brand / Cylindrical Roller Full Comple / Crb, Full Complement > 400 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing. Sl | |
| INA Brand / Cylindrical Roller Full Comple / Crb, Full Complement > 400 Mm / Cylindrical Roller Bearing | |
| INA Brand / Cylindrical Roller Full Comple / Crb, Full Complement > 400 Mm | |
| INA Brand / Cylindrical Roller Full Comple / Crb, Full Complement > 900 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1 | |
| INA Brand / Cylindrical Roller Full Comple / Crb, Full Complement > 900 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing. Sl | |
| INA Brand / Cylindrical Roller Full Comple / Crb, Full Complement > 900 Mm / Cylindrical Roller Bearing | |
| INA Brand / Cylindrical Roller Full Comple / Crb, Full Complement > 900 Mm | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl0 | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1 | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 120 Mm | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl0 | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1 | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 90 Mm < / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl0 | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 90 Mm < / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1 | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 90 Mm < / Cylindrical Roller Bearing | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 90 Mm | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement <= 90 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1 | |
| INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement <= 90 Mm / Cylindrical Roller Bearing | |
| Precision Cylindrical Roller Bearings |
| << Prev | Next >> |