INA Bearing Company, Ltd. Drawn Cup Roller Clutch SCE105

Description
INA Brand / Rnf (drawn Cup Cylindrical Rol
Description
INA Brand / Rnf (drawn Cup Cylindrical Rol

Suppliers

Company
Product
Description
Supplier Links
Drawn Cup Roller Clutch - SCE105 - Pacific International Bearing, Inc.
Union City, CA, United States
Drawn Cup Roller Clutch
SCE105
Drawn Cup Roller Clutch SCE105
INA Brand / Rnf (drawn Cup Cylindrical Rol

INA Brand / Rnf (drawn Cup Cylindrical Rol

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number SCE105
Product Name Drawn Cup Roller Clutch
Type Drawn Cup Caged Needle; Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-150 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 55.0000 inch (1396.999 mm)
Overall Width 73.0000 inch (1854.199 mm)
View Details
Sprag Clutch Bearings - 1845763 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
.6250 in. ID, 1.5625 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25700 lbs (11655 kg)
View Details
Rotation - Cross Roller Ring - RB16025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details