INA Bearing Company, Ltd. Precision Cylindrical Roller Bearings SL045010-C3

Description
CRB. full complement <= 90 mm
Description
CRB. full complement <= 90 mm

Suppliers

Company
Product
Description
Supplier Links
Precision Cylindrical Roller Bearings - SL045010-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
SL045010-C3
Precision Cylindrical Roller Bearings SL045010-C3
CRB. full complement <= 90 mm

CRB. full complement <= 90 mm

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number SL045010-C3
Product Name Precision Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-125 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 45.0000 inch (1142.999 mm)
Overall Width 71.0000 inch (1803.399 mm)
View Details
Sprag Clutch Bearings - 1845739 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
Rotation - Cross Roller Ring - RB9016UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details