Pacific International Bearing, Inc. Datasheets for Roller Bearings

Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered.
Roller Bearings: Learn more

Page: 1 4 5 6 7 8 9 10 11 12 13 14 15 16 19
Product Name Notes
CRB with cage > 90 mm <= 120 m
CRB with cage <= 90 mm
CRB. full complement > 120 mm
FAG Brand / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nj.
FAG Brand / Cylindrical Roller Bearing
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 320 Mm <= 440 / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nj.
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 320 Mm <= 440 / Cylindrical Roller Bearing
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 440 Mm <= 900 / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nj.
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 90 Mm <= 120 M / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nj.
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 90 Mm <= 120 M / Cylindrical Roller Bearing
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage <= 90 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nj.
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage <= 90 Mm / Cylindrical Roller Bearing
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage <= 90 Mm
FAG Brand / Cylindrical Single Row N,nu,nj / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nj.
FAG Brand / Cylindrical Single Row N,nu,nj / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing
FAG Brand / Cylindrical Single Row N,nu,nj / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nj.
INA Brand / Cylindrical Roller Bearing
INA Brand / Needle Roller Bearing / Needle Roller Bearing Na..-xl.
INA Brand / Needle Roller Bearing / Needle Roller Bearing Na..-zw
INA Brand / Needle Roller Bearing / Needle Roller Bearing Na49..-x
INA Brand / Needle Roller Bearing / Needle Roller Bearing Na69..-x
INA Brand / Needle Roller Bearing / Needle Roller Bearings Na49..
INA Brand / Needle Roller Bearing / Needle Roller Bearings Na69..
INA Brand / Needle Roller Bearing / Needle Roller Bearings Nao. Wi
INA Brand / Needle Roller Bearing / Needle Roller Bearings. Withou
INA Brand / Needle Roller Bearing
INA Brand / Radial Roller Bearing / Radial Roller Bearing Na..-xl
INA Brand / Radial Roller Bearing / Radial Roller Bearing Nao
INA Brand / Radial Roller Bearing
Precision Cylindrical Roller Bearings

<< Prev Next >>