INA BEARING COMPANY, LTD.
SCE96 -- DRAWN CUP ROLLER CLUTCH
INA Bearing Company, Ltd.
Drawn Cup Roller Clutch
SCE96
Description
Drawn Cup Roller Clutch
-
Pacific International Bearing, Inc.
Description
Drawn Cup Roller Clutch
Suppliers
Drawn Cup Roller Clutch
SCE96
Supplier's Site
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
SCE96 |
|
Product Name
|
Drawn Cup Roller Clutch |
|
Type
|
Drawn Cup Caged Needle; Cylindrical Roller
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Spherical
Design Units
Metric
Bore
0.9843 inch (25.000 mm)
View Details
Accurate Bushing Company, Inc.
Features
Flanged
Dynamic Axial
1720 lbs (780 kg)
Dynamic Radial
2790 lbs (1265 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
78000 lbs (35374 kg)
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details