INA Bearing Company, Ltd. Bearings PR14032-GR1/0-5

Description
Linear Recirculating Roller Be / Linear Roller Bearings. Inch S
Description
Linear Recirculating Roller Be / Linear Roller Bearings. Inch S

Suppliers

Company
Product
Description
Supplier Links
Bearings - PR14032-GR1/0-5 - Pacific International Bearing, Inc.
Union City, CA, United States
Linear Recirculating Roller Be / Linear Roller Bearings. Inch S

Linear Recirculating Roller Be / Linear Roller Bearings. Inch S

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number PR14032-GR1/0-5
Product Name Bearings
Overall Width 0.0000 inch (0.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA20013CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.8740 inch (200.000 mm)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.0000 inch (25.400 mm)
Overall Width 1.8130 inch (46.050 mm)
View Details
Sprag Clutch Bearings - 1845741 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
View Details
Sperical Sintered Bearing, 12mm Bore, 24mm Outside Diameter, 16mm Wide, 25mm Spherical Diameter, Material - Oil Impregnated Bronze. - A 7B 4MS122416 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details