INA Brand / Aligning Needle Roller Bearing / Aligning Needle Roller Bearing
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | PNA22/44-XL |
| Product Name | Needle Roller Bearings |
| Design Units | Metric |
| Bore | 0.8661 inch (22.000 mm) |
| Outside Diameter | 1.7323 inch (44.000 mm) |