INA Bearing Company, Ltd. Precision Cylindrical Roller Bearings SL014932-A

Description
INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearings Sl
Description
INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearings Sl

Suppliers

Company
Product
Description
Supplier Links
Precision Cylindrical Roller Bearings - SL014932-A - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
SL014932-A
Precision Cylindrical Roller Bearings SL014932-A
INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearings Sl

INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearings Sl

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number SL014932-A
Product Name Precision Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-3 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.6250 inch (15.875 mm)
Overall Width 1.3120 inch (33.325 mm)
View Details
Roller Bearings - 1469288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Outside Diameter 1.6535 inch (42.000 mm)
View Details
1.8750 in. ID, 4.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-300 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 123500 lbs (56009 kg)
View Details
Rotation - Cross Roller Ring - RU178UUC0G - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.5276 inch (115.000 mm)
View Details